L-com, Inc. Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 25.0 ft CSMN4515-2MM-25

Description
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications
Description
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 25.0 ft - CSMN4515-2MM-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 25.0 ft
CSMN4515-2MM-25
Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 25.0 ft CSMN4515-2MM-25
L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today! Features Gold plated contacts provide reliable connections with repeated mating cycles 360 degree fully shielded for protection against EMI/RFI Molded backshells provide durability and increased strength at cable entry point Used to Connect D-Sub devices in tight spaces Wired straight through to connect many serial devices/peripherals Application Test and measurement applications Uninterruptible power supply communications Data Networking RS232 serial communications

L-com's CSMN4515-2MM series cables are perfect for tight fit and confined space D-Sub applications. These rugged cable assemblies feature a standard D-Sub connector on one end and a 45 degree right exit D-Sub connector on the other. These 45° D-Sub cables are designed for use in enclosures, cabinets or other confined spaces where standard D-Sub connectors will not fit. Order online today!

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • 360 degree fully shielded for protection against EMI/RFI
  • Molded backshells provide durability and increased strength at cable entry point
  • Used to Connect D-Sub devices in tight spaces
  • Wired straight through to connect many serial devices/peripherals

Application

  • Test and measurement applications
  • Uninterruptible power supply communications
  • Data Networking
  • RS232 serial communications
Supplier's Site
Ca Db15M/m Str-45Deg Ext2 25F L-Com - 36X2514 - Newark, An Avnet Company
Chicago, IL, United States
Ca Db15M/m Str-45Deg Ext2 25F L-Com
36X2514
Ca Db15M/m Str-45Deg Ext2 25F L-Com 36X2514
CA DB15M/M STR-45DEG EXT2 25F

CA DB15M/M STR-45DEG EXT2 25F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CSMN4515-2MM-25 36X2514
Product Name Deluxe Molded D-Sub Cable, DB15 Male / 45° Right Exit Male, 25.0 ft Ca Db15M/m Str-45Deg Ext2 25F L-Com
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details