L-com, Inc. Deluxe Molded D-Sub Cable, DB25 Male / Male, 2.5 ft CSMN25MM-2.5

Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray Application Parallel PC interface applications Data Networking Multi-channel analog audio Test and measurement applications
Description
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray Application Parallel PC interface applications Data Networking Multi-channel analog audio Test and measurement applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded D-Sub Cable, DB25 Male / Male, 2.5 ft - CSMN25MM-2.5 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded D-Sub Cable, DB25 Male / Male, 2.5 ft
CSMN25MM-2.5
Deluxe Molded D-Sub Cable, DB25 Male / Male, 2.5 ft CSMN25MM-2.5
L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray Application Parallel PC interface applications Data Networking Multi-channel analog audio Test and measurement applications

L-com's CSMN family of D-sub cable assemblies offer solid performance at economical prices. Fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • DB25 male to male connectors; lengths range from 1.0 ft to 125 ft; color is light gray

Application

  • Parallel PC interface applications
  • Data Networking
  • Multi-channel analog audio
  • Test and measurement applications
Supplier's Site
Cable Db25M/m Molded 2.5 L-Com - 21K6501 - Newark, An Avnet Company
Chicago, IL, United States
Cable Db25M/m Molded 2.5 L-Com
21K6501
Cable Db25M/m Molded 2.5 L-Com 21K6501
CABLE DB25M/M MOLDED 2.5

CABLE DB25M/M MOLDED 2.5

Supplier's Site
Cable Assemblies - D-Sub Cables - CSMN25MM-2.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CSMN25MM-2.5
Cable Assemblies - D-Sub Cables CSMN25MM-2.5
CABLE DB25M/M MOLDED 2.5'

CABLE DB25M/M MOLDED 2.5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CSMN25MM-2.5 21K6501 CSMN25MM-2.5
Product Name Deluxe Molded D-Sub Cable, DB25 Male / Male, 2.5 ft Cable Db25M/m Molded 2.5 L-Com Cable Assemblies - D-Sub Cables
Cable Length 2.5 ft (7.62 dm) 2.5 ft (7.62 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Light Blue PVC Single Wire - 55010835 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details