L-com, Inc. 15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool CSLSZH15-500

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Also available in 100 & 1,000 ft spools; jacket color is black Ratings: 300 volt, 60 degrees Celsius Application Shipboard Aerospace Confined space Military
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Also available in 100 & 1,000 ft spools; jacket color is black Ratings: 300 volt, 60 degrees Celsius Application Shipboard Aerospace Confined space Military

Suppliers

Company
Product
Description
Supplier Links
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool - CSLSZH15-500 - L-com, Inc.
North Andover, MA, United States
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool
CSLSZH15-500
15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool CSLSZH15-500
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features 24 AWG conductors compatible with many contacts & connectors Double shielded (foil + braid) for maximum protection against EMI/RFI For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Also available in 100 & 1,000 ft spools; jacket color is black Ratings: 300 volt, 60 degrees Celsius Application Shipboard Aerospace Confined space Military

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (15) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. L-com will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.

Features

  • 24 AWG conductors compatible with many contacts & connectors
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion
  • Also available in 100 & 1,000 ft spools; jacket color is black
  • Ratings: 300 volt, 60 degrees Celsius

Application

  • Shipboard
  • Aerospace
  • Confined space
  • Military
Supplier's Site
Lszh Cbl15Cond #24 Shld 500 L-Com - 23T5393 - Newark, An Avnet Company
Chicago, IL, United States
Lszh Cbl15Cond #24 Shld 500 L-Com
23T5393
Lszh Cbl15Cond #24 Shld 500 L-Com 23T5393
LSZH CBL15COND #24 SHLD 500

LSZH CBL15COND #24 SHLD 500

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSLSZH15-500 23T5393
Product Name 15 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 500 ft. Spool Lszh Cbl15Cond #24 Shld 500 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout with X100W Mini-Hooks - 1001 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details