L-com, Inc. 25 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet CSCPMS25-100

Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
25 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet - CSCPMS25-100 - L-com, Inc.
North Andover, MA, United States
25 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet
CSCPMS25-100
25 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet CSCPMS25-100
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features Braid + foil shield to protect against EMI/RFI Color is dark gray 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Application Data signal transmission EMI/RFI rich environments Industrial networks

Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (25) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools.

Features

  • Braid + foil shield to protect against EMI/RFI
  • Color is dark gray
  • 20 AWG conductors provide up to 10 amps per conductor
  • Available in 100, 500 & 1,000 ft put-ups
  • Ratings: UL2464, 300 volt, 80 degrees Celsius

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk 25C #20 Dbl Shld 100 L-Com - 51T8656 - Newark, An Avnet Company
Chicago, IL, United States
Bulk 25C #20 Dbl Shld 100 L-Com
51T8656
Bulk 25C #20 Dbl Shld 100 L-Com 51T8656
BULK 25C #20 DBL SHLD 100

BULK 25C #20 DBL SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSCPMS25-100 51T8656
Product Name 25 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet Bulk 25C #20 Dbl Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details