L-com, Inc. 9 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet CSCPMS09-100

Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Braid + foil shield to protect against EMI/RFI Color is dark gray Application Data signal transmission EMI/RFI rich environments Industrial networks
Description
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Braid + foil shield to protect against EMI/RFI Color is dark gray Application Data signal transmission EMI/RFI rich environments Industrial networks

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet - CSCPMS09-100 - L-com, Inc.
North Andover, MA, United States
9 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet
CSCPMS09-100
9 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet CSCPMS09-100
Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools. Features 20 AWG conductors provide up to 10 amps per conductor Available in 100, 500 & 1,000 ft put-ups Ratings: UL2464, 300 volt, 80 degrees Celsius Braid + foil shield to protect against EMI/RFI Color is dark gray Application Data signal transmission EMI/RFI rich environments Industrial networks

Large gauge cable is now available for applications requiring higher current than typical data systems use. Features a dark gray UL2464 listed PVC jacket, aluminum mylar foil shield, tinned copper braid and (9) 20 AWG stranded conductors. Available in 100, 500 or 1,000 foot spools.

Features

  • 20 AWG conductors provide up to 10 amps per conductor
  • Available in 100, 500 & 1,000 ft put-ups
  • Ratings: UL2464, 300 volt, 80 degrees Celsius
  • Braid + foil shield to protect against EMI/RFI
  • Color is dark gray

Application

  • Data signal transmission
  • EMI/RFI rich environments
  • Industrial networks
Supplier's Site
Bulk 09C #20 Dbl Shld 100 L-Com - 51T8650 - Newark, An Avnet Company
Chicago, IL, United States
Bulk 09C #20 Dbl Shld 100 L-Com
51T8650
Bulk 09C #20 Dbl Shld 100 L-Com 51T8650
BULK 09C #20 DBL SHLD 100

BULK 09C #20 DBL SHLD 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number CSCPMS09-100 51T8650
Product Name 9 Conductor 20 AWG Double Shielded Bulk Cable, 100.0 feet Bulk 09C #20 Dbl Shld 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details