L-com, Inc. 3 Pin XLR Connector, Female CON-XLR-F

Description
L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today! Features 50µ of nickel plating ensures long life Rugged strain reliefs provide longevity Solder termination Sold individually Used to make or repair XLR 3 pin microphone cables Application Microphone patching Pro Audio Balanced audio applications MIDI
Description
L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today! Features 50µ of nickel plating ensures long life Rugged strain reliefs provide longevity Solder termination Sold individually Used to make or repair XLR 3 pin microphone cables Application Microphone patching Pro Audio Balanced audio applications MIDI

Suppliers

Company
Product
Description
Supplier Links
3 Pin XLR Connector, Female - CON-XLR-F - L-com, Inc.
North Andover, MA, United States
3 Pin XLR Connector, Female
CON-XLR-F
3 Pin XLR Connector, Female CON-XLR-F
L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today! Features 50µ of nickel plating ensures long life Rugged strain reliefs provide longevity Solder termination Sold individually Used to make or repair XLR 3 pin microphone cables Application Microphone patching Pro Audio Balanced audio applications MIDI

L-com stocks high quality XLR connectors for all your XLR audio cable repair/termination needs. We offer male, female, and right angle male XLR connectors off the shelf. These connectors feature 50u of nickel plating on the connector pins and sockets assuring the high quality audio signals and long life over multiple insertions. Connectors are packaged individually. Order online today!

Features

  • 50µ of nickel plating ensures long life
  • Rugged strain reliefs provide longevity
  • Solder termination
  • Sold individually
  • Used to make or repair XLR 3 pin microphone cables

Application

  • Microphone patching
  • Pro Audio
  • Balanced audio applications
  • MIDI
Supplier's Site
Xlr 3 Pin Conn Female L-Com - 23T5373 - Newark, An Avnet Company
Chicago, IL, United States
Xlr 3 Pin Conn Female L-Com
23T5373
Xlr 3 Pin Conn Female L-Com 23T5373
XLR 3 PIN CONN FEMALE

XLR 3 PIN CONN FEMALE

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CON-XLR-F 23T5373
Product Name 3 Pin XLR Connector, Female Xlr 3 Pin Conn Female L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1971-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
XC4 DIN Medium/High-Current Connectors - XC4L-1541 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
3 suppliers
Contacts - 113920P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A28300-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details