L-com, Inc. M12 4 Position D Code Female Receptacle, Front Mounting and Solder Style CON-M124SLDF

Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for front mounting. Features Find L-com's M12 style assemblies HERE Front Mounting IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet
Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for front mounting. Features Find L-com's M12 style assemblies HERE Front Mounting IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D Code Female Receptacle, Front Mounting and Solder Style - CON-M124SLDF - L-com, Inc.
North Andover, MA, United States
M12 4 Position D Code Female Receptacle, Front Mounting and Solder Style
CON-M124SLDF
M12 4 Position D Code Female Receptacle, Front Mounting and Solder Style CON-M124SLDF
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for front mounting. Features Find L-com's M12 style assemblies HERE Front Mounting IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Application Device level connectivity Fieldbus Process industry applications Factory automation Industrial Ethernet

L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for front mounting.

Features

  • Find L-com's M12 style assemblies HERE
  • Front Mounting
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25°~90°C
  • Used to connect M12 cables used in industrial Ethernet and Fieldbus applications

Application

  • Device level connectivity
  • Fieldbus
  • Process industry applications
  • Factory automation
  • Industrial Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CON-M124SLDF
Product Name M12 4 Position D Code Female Receptacle, Front Mounting and Solder Style
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Barbed tubing connector - RTU-PK-3/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Pico (M8) receptacle - 888P-F4AB4-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details