L-com, Inc. M12 4 Position D Code Male Panel Mount Receptacle, Rear Mounting and Solder Style CON-M124PM

Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting. Features Find L-com's M12 style assemblies HERE IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Rear Mounting Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Application Device level connectivity Factory automation Industrial Ethernet Fieldbus Process industry applications
Description
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting. Features Find L-com's M12 style assemblies HERE IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Rear Mounting Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Application Device level connectivity Factory automation Industrial Ethernet Fieldbus Process industry applications

Suppliers

Company
Product
Description
Supplier Links
M12 4 Position D Code Male Panel Mount Receptacle, Rear Mounting and Solder Style - CON-M124PM - L-com, Inc.
North Andover, MA, United States
M12 4 Position D Code Male Panel Mount Receptacle, Rear Mounting and Solder Style
CON-M124PM
M12 4 Position D Code Male Panel Mount Receptacle, Rear Mounting and Solder Style CON-M124PM
L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting. Features Find L-com's M12 style assemblies HERE IP68 rating ensures protection from liquid moisture and fine particulates Operating temp: -25°~90°C Rear Mounting Used to connect M12 cables used in industrial Ethernet and Fieldbus applications Application Device level connectivity Factory automation Industrial Ethernet Fieldbus Process industry applications

L-com offers a complete line of D-Coded 4 and 5 Position M12 connector solutions for enclosure, panel and PCB applications. These quality constructed M12 connectors provide years of trouble free use in the most trying applications. These M12 connectors are offered in both male and female versions and are rated to IP68. These connectors are designed for rear mounting.

Features

  • Find L-com's M12 style assemblies HERE
  • IP68 rating ensures protection from liquid moisture and fine particulates
  • Operating temp: -25°~90°C
  • Rear Mounting
  • Used to connect M12 cables used in industrial Ethernet and Fieldbus applications

Application

  • Device level connectivity
  • Factory automation
  • Industrial Ethernet
  • Fieldbus
  • Process industry applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CON-M124PM
Product Name M12 4 Position D Code Male Panel Mount Receptacle, Rear Mounting and Solder Style
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1277-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details