L-com, Inc. Type 1 (6 Position) IEEE 1394/Firewire Connector CN1394L-1

Description
L-com's CN1394L-1 IEEE-1394 Firewire connector is a unique latching male connector that provides mechanical retention to mating connectors providing a secure connection. This latching connector is easy to un-mate by depressing the release mechanism and supports Firewire 400 Mbps speeds. L-com can manufacture custom cable assemblies using this connector with low minimum quantity requirements and short lead times. Or, do it yourself with these easy to solder connectors. Features Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Cable strain relief allows for various cable diameters to be used Housing Color: Light Gray Used to connect Type 1 (6 Position) Firewire cables/ports Application Firewire IEEE 1394
Description
L-com's CN1394L-1 IEEE-1394 Firewire connector is a unique latching male connector that provides mechanical retention to mating connectors providing a secure connection. This latching connector is easy to un-mate by depressing the release mechanism and supports Firewire 400 Mbps speeds. L-com can manufacture custom cable assemblies using this connector with low minimum quantity requirements and short lead times. Or, do it yourself with these easy to solder connectors. Features Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Cable strain relief allows for various cable diameters to be used Housing Color: Light Gray Used to connect Type 1 (6 Position) Firewire cables/ports Application Firewire IEEE 1394

Suppliers

Company
Product
Description
Supplier Links
Type 1 (6 Position) IEEE 1394/Firewire Connector - CN1394L-1 - L-com, Inc.
North Andover, MA, United States
Type 1 (6 Position) IEEE 1394/Firewire Connector
CN1394L-1
Type 1 (6 Position) IEEE 1394/Firewire Connector CN1394L-1
L-com's CN1394L-1 IEEE-1394 Firewire connector is a unique latching male connector that provides mechanical retention to mating connectors providing a secure connection. This latching connector is easy to un-mate by depressing the release mechanism and supports Firewire 400 Mbps speeds. L-com can manufacture custom cable assemblies using this connector with low minimum quantity requirements and short lead times. Or, do it yourself with these easy to solder connectors. Features Gold contact plating provides reliable connections with repeated mating cycles Latching mechanism provides secure connections Cable strain relief allows for various cable diameters to be used Housing Color: Light Gray Used to connect Type 1 (6 Position) Firewire cables/ports Application Firewire IEEE 1394

L-com's CN1394L-1 IEEE-1394 Firewire connector is a unique latching male connector that provides mechanical retention to mating connectors providing a secure connection. This latching connector is easy to un-mate by depressing the release mechanism and supports Firewire 400 Mbps speeds. L-com can manufacture custom cable assemblies using this connector with low minimum quantity requirements and short lead times. Or, do it yourself with these easy to solder connectors.

Features

  • Gold contact plating provides reliable connections with repeated mating cycles
  • Latching mechanism provides secure connections
  • Cable strain relief allows for various cable diameters to be used
  • Housing Color: Light Gray
  • Used to connect Type 1 (6 Position) Firewire cables/ports

Application

  • Firewire
  • IEEE 1394
Supplier's Site
Conn 1394 W/latch Type1 L-Com - 58R3377 - Newark, An Avnet Company
Chicago, IL, United States
Conn 1394 W/latch Type1 L-Com
58R3377
Conn 1394 W/latch Type1 L-Com 58R3377
CONN 1394 W/LATCH TYPE1

CONN 1394 W/LATCH TYPE1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CN1394L-1 58R3377
Product Name Type 1 (6 Position) IEEE 1394/Firewire Connector Conn 1394 W/latch Type1 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details