L-com, Inc. Molded IEEE-488 Cable, Normal/Normal 1.0m CMB24-1M

Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition Instrument Control Test and Measurement
Datasheet
Description
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition Instrument Control Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded IEEE-488 Cable, Normal/Normal 1.0m - CMB24-1M - L-com, Inc.
North Andover, MA, United States
Molded IEEE-488 Cable, Normal/Normal 1.0m
CMB24-1M
Molded IEEE-488 Cable, Normal/Normal 1.0m CMB24-1M
Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements. Features Color: Gray 30 microinch gold contact plating provides reliable connections with repeated mating cycles Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief Molded backshells provide durability and increased strength at cable entry point Application Data Acquisition Instrument Control Test and Measurement

Supreme performance combined with rugged durability make this cable series a great value. Featuring an outer braid plus foil shield, these cables provide for enhanced protection against EMI (electromagnetic interference). A unique stamped steel internal enclosure provides 100% shielding and a robust strain relief. Molded backshells contribute to a long life expectancy and resist breakage at the point where the cable enters the backshell. This combination of features ensures a highly reliable cable that will pass stringent emissions testing while providing years of trouble free service. Custom modifications are available with modest minimum requirements.

Features

  • Color: Gray
  • 30 microinch gold contact plating provides reliable connections with repeated mating cycles
  • Cable meets IEEE-488 standards for connecting peripherals where EMI is an issue
  • Custom stamped steel internal enclosure provides 100% shielding and a robust strain relief
  • Molded backshells provide durability and increased strength at cable entry point

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Computer Cable, Ieee-488/gpib, 1M, Beige; Connector Type A L-Com - 91C6001 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Ieee-488/gpib, 1M, Beige; Connector Type A L-Com
91C6001
Computer Cable, Ieee-488/gpib, 1M, Beige; Connector Type A L-Com 91C6001
COMPUTER CABLE, IEEE-488/GPIB, 1M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:-; Cable Length:1m; Colour:BeigeRoHS Compliant: Yes

COMPUTER CABLE, IEEE-488/GPIB, 1M, BEIGE; Connector Type A:IEEE-488 / GPIB; Connector Type B:IEEE-488 / GPIB; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Beige; Product Range:-; Cable Length:1m; Colour:BeigeRoHS Compliant: Yes

Supplier's Site Datasheet
Cable; 1 m; Molded IEEE-488; Non Booted - 70126139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 1 m; Molded IEEE-488; Non Booted
70126139
Cable; 1 m; Molded IEEE-488; Non Booted 70126139
Molded CMC Series IEEE-488 Cables, Non Booted All-molded connector ends which contribute to a long life expectancy One in-line GPIB male termination Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermo

Molded CMC Series IEEE-488 Cables, Non Booted

  • All-molded connector ends which contribute to a long life expectancy
  • One in-line GPIB male termination
    Similar in construction and electrical specifications to our popular CMB24 series with the exception that one end terminates to a straight male connector. This is sometimes preferred when there is no apparent need to have the exposed female end. Furthermo
Supplier's Site
Cable Assemblies - D-Sub Cables - CMB24-1M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CMB24-1M
Cable Assemblies - D-Sub Cables CMB24-1M
CABLE MOLD GPIB NORM 1 METER

CABLE MOLD GPIB NORM 1 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CMB24-1M 91C6001 70126139 CMB24-1M
Product Name Molded IEEE-488 Cable, Normal/Normal 1.0m Computer Cable, Ieee-488/gpib, 1M, Beige; Connector Type A L-Com Cable; 1 m; Molded IEEE-488; Non Booted Cable Assemblies - D-Sub Cables
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 A Female to USB 2.0 Mini B Male, White color, 28/28AWG, 1M Length - 3021067-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details