L-com, Inc. IEEE-488 Extension Adapter, Male / Female CIB24X

Description
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides durability 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are male to female; mating hardware is M3.5 x 0.6 threaded Provides a one inch clearance to extend GPIB ports UL94V-0 rated connector insulator satisfies flammability requirements Application Instrument Control Data Acquisition Test and Measurement
Description
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides durability 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are male to female; mating hardware is M3.5 x 0.6 threaded Provides a one inch clearance to extend GPIB ports UL94V-0 rated connector insulator satisfies flammability requirements Application Instrument Control Data Acquisition Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
IEEE-488 Extension Adapter, Male / Female - CIB24X - L-com, Inc.
North Andover, MA, United States
IEEE-488 Extension Adapter, Male / Female
CIB24X
IEEE-488 Extension Adapter, Male / Female CIB24X
This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides durability 30 microinch gold plated contacts provide reliable connections with repeated mating cycles Connectors are male to female; mating hardware is M3.5 x 0.6 threaded Provides a one inch clearance to extend GPIB ports UL94V-0 rated connector insulator satisfies flammability requirements Application Instrument Control Data Acquisition Test and Measurement

This handy, hard to find extender is normally used to provide a one inch extension allowing right angle cables that extra margin to clear nearby obstacles. It can also be used as a socket saver for expensive cables and ports by taking the abuse of frequently mated connectors. Connectors are male to female and satisfy UL94V-0 flammability requirements. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Cast aluminum housing provides durability
  • 30 microinch gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are male to female; mating hardware is M3.5 x 0.6 threaded
  • Provides a one inch clearance to extend GPIB ports
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Instrument Control
  • Data Acquisition
  • Test and Measurement
Supplier's Site
Extender Gpib M/f Rohs Compliant L-Com - 07C7449 - Newark, An Avnet Company
Chicago, IL, United States
Extender Gpib M/f Rohs Compliant L-Com
07C7449
Extender Gpib M/f Rohs Compliant L-Com 07C7449
EXTENDER GPIB M/F ROHS COMPLIANT: YES

EXTENDER GPIB M/F ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIB24X 07C7449
Product Name IEEE-488 Extension Adapter, Male / Female Extender Gpib M/f Rohs Compliant L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB Backplane Female Right Angle Power Connector - 80318-4 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details