L-com, Inc. Female IEEE-488 Connector, Solder Lug Terminals CIB24S

Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Features Solder Lug Terminals Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement
Description
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Features Solder Lug Terminals Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Female IEEE-488 Connector, Solder Lug Terminals - CIB24S - L-com, Inc.
North Andover, MA, United States
Female IEEE-488 Connector, Solder Lug Terminals
CIB24S
Female IEEE-488 Connector, Solder Lug Terminals CIB24S
These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock. Features Gold plated contacts provide reliable connections with repeated mating cycles Features Solder Lug Terminals Mates with any GPIB male connector Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews UL94V-0 rated connector insulator satisfies flammability requirements Application Data Acquisition Instrument Control Test and Measurement

These hard to find connectors are ideal for replacement use or for the "do it yourself" user. Choose from solder cup, straight PCB, or right angle PCB style female connectors. Supplied with required female mating hardware and mates with any male GPIB connector. Contacts are gold plated, connector insulator is UL94V-0 rated. Will ship immediately if in stock.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Features Solder Lug Terminals
  • Mates with any GPIB male connector
  • Standard M3.5 x 0.6 female screwlocks provide tight connection when mated to male thumbscrews
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Connector Gpib Sldr Female Rohs Compliant L-Com - 81R3947 - Newark, An Avnet Company
Chicago, IL, United States
Connector Gpib Sldr Female Rohs Compliant L-Com
81R3947
Connector Gpib Sldr Female Rohs Compliant L-Com 81R3947
CONNECTOR GPIB SLDR FEMALE ROHS COMPLIANT: YES

CONNECTOR GPIB SLDR FEMALE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIB24S 81R3947
Product Name Female IEEE-488 Connector, Solder Lug Terminals Connector Gpib Sldr Female Rohs Compliant L-Com
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products