L-com, Inc. Multi-Tap Bus Strip with 8 IEEE-488 Receptacles CIB24MT2

Description
Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Eight GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock. Features Eliminates bulky connector stacking and resulting connector breakage Fully shielded steel housing provides protection against EMI/RFI Housing color: Beige Eight GPIB receptacles wired in parallel for efficient addition/replacement of equipment Use rubber feet or brackets provided for mounting method of choice Application DAQ Instrument control Test and measurment
Description
Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Eight GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock. Features Eliminates bulky connector stacking and resulting connector breakage Fully shielded steel housing provides protection against EMI/RFI Housing color: Beige Eight GPIB receptacles wired in parallel for efficient addition/replacement of equipment Use rubber feet or brackets provided for mounting method of choice Application DAQ Instrument control Test and measurment

Suppliers

Company
Product
Description
Supplier Links
Multi-Tap Bus Strip with 8 IEEE-488 Receptacles - CIB24MT2 - L-com, Inc.
North Andover, MA, United States
Multi-Tap Bus Strip with 8 IEEE-488 Receptacles
CIB24MT2
Multi-Tap Bus Strip with 8 IEEE-488 Receptacles CIB24MT2
Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Eight GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock. Features Eliminates bulky connector stacking and resulting connector breakage Fully shielded steel housing provides protection against EMI/RFI Housing color: Beige Eight GPIB receptacles wired in parallel for efficient addition/replacement of equipment Use rubber feet or brackets provided for mounting method of choice Application DAQ Instrument control Test and measurment

Simplify and expedite instrument relocations and changeovers by using multi-tap bus strips. Eight GPIB receptacles wired in parallel eliminate bulky connector stacking resulting in a much more organized system. Supplied with rubber feet for rest on any flat surface and with optional use mounting brackets. Fully shielded steel housing provides protection against EMI/RFI. Will ship immediately if in stock.

Features

  • Eliminates bulky connector stacking and resulting connector breakage
  • Fully shielded steel housing provides protection against EMI/RFI
  • Housing color: Beige
  • Eight GPIB receptacles wired in parallel for efficient addition/replacement of equipment
  • Use rubber feet or brackets provided for mounting method of choice

Application

  • DAQ
  • Instrument control
  • Test and measurment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number CIB24MT2
Product Name Multi-Tap Bus Strip with 8 IEEE-488 Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-S12-Q10-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2247/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Jacks, Plugs - 9283RED - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details