L-com, Inc. IEEE-488 Bulkhead Adapter, Female / Female CIB24BF

Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance Gold plated contacts insure reliability, signal integrity and multiple mating cycles IEEE-488 compliant Feed any IEEE-488/GPIB cable through a panel or enclosure Metal mounting flange accommodates grounding requirements Application Data Acquisition Instrument Control Test and Measurement
Datasheet
Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance Gold plated contacts insure reliability, signal integrity and multiple mating cycles IEEE-488 compliant Feed any IEEE-488/GPIB cable through a panel or enclosure Metal mounting flange accommodates grounding requirements Application Data Acquisition Instrument Control Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE-488 Bulkhead Adapter, Female / Female - CIB24BF - L-com, Inc.
North Andover, MA, United States
IEEE-488 Bulkhead Adapter, Female / Female
CIB24BF
IEEE-488 Bulkhead Adapter, Female / Female CIB24BF
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance Gold plated contacts insure reliability, signal integrity and multiple mating cycles IEEE-488 compliant Feed any IEEE-488/GPIB cable through a panel or enclosure Metal mounting flange accommodates grounding requirements Application Data Acquisition Instrument Control Test and Measurement

These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Cast aluminum housing provides strength, durability and crush resistance
  • Gold plated contacts insure reliability, signal integrity and multiple mating cycles
  • IEEE-488 compliant
  • Feed any IEEE-488/GPIB cable through a panel or enclosure
  • Metal mounting flange accommodates grounding requirements

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site Datasheet
Adapter, IEEE; Bulkhead; 2.875 in.; 0.984 in.; Panel Mount - 70126146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter, IEEE; Bulkhead; 2.875 in.; 0.984 in.; Panel Mount
70126146
Adapter, IEEE; Bulkhead; 2.875 in.; 0.984 in.; Panel Mount 70126146
Bulkhead Adapter, Female to Female with Normal Connector The Easiest Way to Feed GPIB Cables Through Panels Bulkhead adapter with normal connector. Gold plated contacts insure reliability, signal integrity, and multiple mating cycles

Bulkhead Adapter, Female to Female with Normal Connector

  • The Easiest Way to Feed GPIB Cables Through Panels
    Bulkhead adapter with normal connector. Gold plated contacts insure reliability, signal integrity, and multiple mating cycles
Supplier's Site
Gpib Bulkhead Adapter; Inter Series Connector A L-Com - 07C7718 - Newark, An Avnet Company
Chicago, IL, United States
Gpib Bulkhead Adapter; Inter Series Connector A L-Com
07C7718
Gpib Bulkhead Adapter; Inter Series Connector A L-Com 07C7718
GPIB Bulkhead Adapter; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Position s; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Position s; Convert To Gender:ReceptacleRoH S Compliant: Yes

GPIB Bulkhead Adapter; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Positions; Convert From Gender:Receptacle; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Positions; Convert To Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CIB24BF 70126146 07C7718
Product Name IEEE-488 Bulkhead Adapter, Female / Female Adapter, IEEE; Bulkhead; 2.875 in.; 0.984 in.; Panel Mount Gpib Bulkhead Adapter; Inter Series Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers