L-com, Inc. IEEE-488 Bulkhead Adapter, Male / Female CIB24BA

Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance IEEE-488 compliant Metal mounting flange accommodates grounding requirements Feed any IEEE-488/GPIB cable through a panel or enclosure Gold plated contacts insure reliability, signal integrity and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement
Datasheet
Description
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance IEEE-488 compliant Metal mounting flange accommodates grounding requirements Feed any IEEE-488/GPIB cable through a panel or enclosure Gold plated contacts insure reliability, signal integrity and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEEE-488 Bulkhead Adapter, Male / Female - CIB24BA - L-com, Inc.
North Andover, MA, United States
IEEE-488 Bulkhead Adapter, Male / Female
CIB24BA
IEEE-488 Bulkhead Adapter, Male / Female CIB24BA
These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative. Features Cast aluminum housing provides strength, durability and crush resistance IEEE-488 compliant Metal mounting flange accommodates grounding requirements Feed any IEEE-488/GPIB cable through a panel or enclosure Gold plated contacts insure reliability, signal integrity and multiple mating cycles Application Data Acquisition Instrument Control Test and Measurement

These innovative bulkhead adapters allow the user to pass GPIB cables through a panel or enclosure. Utilizing a unique steel/nickel plated mounting flange and cast aluminum connector housing, these adapters are built to last. Choose from either female to female or male to female versions. A fiberglass insulated female to female version also exists for users concerned with ground loops. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Cast aluminum housing provides strength, durability and crush resistance
  • IEEE-488 compliant
  • Metal mounting flange accommodates grounding requirements
  • Feed any IEEE-488/GPIB cable through a panel or enclosure
  • Gold plated contacts insure reliability, signal integrity and multiple mating cycles

Application

  • Data Acquisition
  • Instrument Control
  • Test and Measurement
Supplier's Site
Adapter, Ieee-488 Gpib, Plug,ieee-488 Gpib Receptacle; Inter Series Connector A L-Com - 21M5755 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ieee-488 Gpib, Plug,ieee-488 Gpib Receptacle; Inter Series Connector A L-Com
21M5755
Adapter, Ieee-488 Gpib, Plug,ieee-488 Gpib Receptacle; Inter Series Connector A L-Com 21M5755
ADAPTER, IEEE-488 GPIB, PLUG,IEEE-488 GPIB RECEPTACLE; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Position s; Convert From Gender:Plug; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Position s RoHS Compliant: Yes

ADAPTER, IEEE-488 GPIB, PLUG,IEEE-488 GPIB RECEPTACLE; Inter Series Connector A:IEEE-488 GPIB; Convert From Positions:24Positions; Convert From Gender:Plug; Inter Series Connector B:IEEE-488 GPIB; Convert To Positions:24Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CIB24BA 21M5755
Product Name IEEE-488 Bulkhead Adapter, Male / Female Adapter, Ieee-488 Gpib, Plug,ieee-488 Gpib Receptacle; Inter Series Connector A L-Com
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details