L-com, Inc. Deluxe Molded HD15 Cable, HD15 Male / Male, 25.0 ft CHD15MM-25

Description
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray
Description
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray

Suppliers

Company
Product
Description
Supplier Links
Deluxe Molded HD15 Cable, HD15 Male / Male, 25.0 ft - CHD15MM-25 - L-com, Inc.
North Andover, MA, United States
Deluxe Molded HD15 Cable, HD15 Male / Male, 25.0 ft
CHD15MM-25
Deluxe Molded HD15 Cable, HD15 Male / Male, 25.0 ft CHD15MM-25
L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Molded backshells provide durability and increased strength at cable entry point Wired straight through to connect many serial devices/peripherals 360 degree fully shielded for protection against EMI/RFI HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray

L-com's CHD15 family of hard to find high density D-sub HD15 cable assemblies offer solid performance at economical prices. These HD15 cable assemblies are fully shielded throughout the entire cable to prevent against data corrupting EMI/RFI. Molded backshells provide superior strain relief while robust 26 AWG conductors are wired straight through for ease of compatibility. Metal thumbscrews insure fast and easy connections. Custom lengths and pinouts are available with modest minimum requirements.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • Molded backshells provide durability and increased strength at cable entry point
  • Wired straight through to connect many serial devices/peripherals
  • 360 degree fully shielded for protection against EMI/RFI
  • HDB15 male to male connectors; lengths range from 1 ft to 25 ft; color is light gray
Supplier's Site
Cable Assemblies - D-Sub Cables - CHD15MM-25 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
CHD15MM-25
Cable Assemblies - D-Sub Cables CHD15MM-25
CABLE HD15M/M MOLDED 25'

CABLE HD15M/M MOLDED 25'

Supplier's Site
Cable Hd15M/m Molded 25 L-Com - 89M8223 - Newark, An Avnet Company
Chicago, IL, United States
Cable Hd15M/m Molded 25 L-Com
89M8223
Cable Hd15M/m Molded 25 L-Com 89M8223
CABLE HD15M/M MOLDED 25

CABLE HD15M/M MOLDED 25

Supplier's Site

Technical Specifications

  L-com, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CHD15MM-25 CHD15MM-25 89M8223
Product Name Deluxe Molded HD15 Cable, HD15 Male / Male, 25.0 ft Cable Assemblies - D-Sub Cables Cable Hd15M/m Molded 25 L-Com
Cable Length 25 ft (76.2 dm) 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5400-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1064538-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
7 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details