L-com, Inc. Standard Grade SVGA Cable, HD15 Male / Male, 5.0 ft CGSVGAMM-5

Description
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 1 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage
Description
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 1 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

Suppliers

Company
Product
Description
Supplier Links
Standard Grade SVGA Cable, HD15 Male / Male, 5.0 ft - CGSVGAMM-5 - L-com, Inc.
North Andover, MA, United States
Standard Grade SVGA Cable, HD15 Male / Male, 5.0 ft
CGSVGAMM-5
Standard Grade SVGA Cable, HD15 Male / Male, 5.0 ft CGSVGAMM-5
L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 1 to 50 feet. Order online today! Features Available in standard lengths from 3 to 50 feet Braid and foil shielding minimizes EMI Fully molded backshell construction ensures durability Provides connection of a signal generating device (CPU) and a display device (Monitor) Three 75 Ohm coaxial cables assure high quality video signal Application KVM applications PC monitor applications Projector applications Video Signage

L-com's competitively priced standard grade VGA cable series feature three 75 Ohm coaxial cables to assure high quality video signal transmission. Fully molded backshells provide durability and long life expectancy. These rugged RoHS compliant assemblies are available in standard off the shelf lengths from 1 to 50 feet. Order online today!

Features

  • Available in standard lengths from 3 to 50 feet
  • Braid and foil shielding minimizes EMI
  • Fully molded backshell construction ensures durability
  • Provides connection of a signal generating device (CPU) and a display device (Monitor)
  • Three 75 Ohm coaxial cables assure high quality video signal

Application

  • KVM applications
  • PC monitor applications
  • Projector applications
  • Video Signage
Supplier's Site
Svga Hd15 M/hd15 M 5 Black L-Com - 52R4602 - Newark, An Avnet Company
Chicago, IL, United States
Svga Hd15 M/hd15 M 5 Black L-Com
52R4602
Svga Hd15 M/hd15 M 5 Black L-Com 52R4602
SVGA HD15 M/HD15 M 5 BLACK

SVGA HD15 M/HD15 M 5 BLACK

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGSVGAMM-5 52R4602
Product Name Standard Grade SVGA Cable, HD15 Male / Male, 5.0 ft Svga Hd15 M/hd15 M 5 Black L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details