RS Components, Ltd. Audio Cable 1368132

Description
RS PRO RS40304089 Audio Cable
Request a Quote
Description
RS PRO RS40304089 Audio Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Cable - 1368132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Audio Cable
1368132
Audio Cable 1368132
RS PRO RS40304089 Audio Cable

RS PRO RS40304089 Audio Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1368132
Product Name Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 3729934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Networking
Cable Type Coaxial; Flat Cable
Cable Length 328 ft (1000 dm)
View Details
Optical Audio Cable - 7373746 - RS Components, Ltd.
Specs
Application Audio
Cable Length 32.81 ft (100 dm)
Connector Type Toslink
View Details
Aux Cables - 1929445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 5.91 ft (18 dm)
Connector Type 3 pin male 3.5 mm mini-jack
View Details
Audio Cable - 2887345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details