L-com, Inc. Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M CGHDMM-0.5

Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Gold plated contact pins to minimize signal loss Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable Application High Speed HDMI with Ethernet applications Home theatre 1080p HDTV Set top box applications
Description
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Gold plated contact pins to minimize signal loss Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable Application High Speed HDMI with Ethernet applications Home theatre 1080p HDTV Set top box applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M - CGHDMM-0.5 - L-com, Inc.
North Andover, MA, United States
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M
CGHDMM-0.5
Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M CGHDMM-0.5
L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today! Features Available in 7 standard lengths ranging from 0.3m to 5m Cable color is black, molded backshell is red Gold plated contact pins to minimize signal loss Used to connect an HDMI® source to an HDMI® Display Fully molded backshell construction is highly durable Application High Speed HDMI with Ethernet applications Home theatre 1080p HDTV Set top box applications

L-com's CGHDMM series HDMI cable products offer a very cost effective way to support myriad HDMI applications. As an HDMI Adopter, L-com's HDMI cables are certified by HDMI Licensing LLC. to perform to the latest HDMI specification. These HDMI cables support HDMI Ethernet Channel, Audio Return Channel, 3D over HDMI, 4K video, and additional color spaces. Additional features include rugged over mold connectors, PVC jackets, and double shielding which protects your A/V signals from EMI/RFI. Available in seven off the shelf lengths, these cables are perfect for all your high speed HDMI applications. Order online today!

Features

  • Available in 7 standard lengths ranging from 0.3m to 5m
  • Cable color is black, molded backshell is red
  • Gold plated contact pins to minimize signal loss
  • Used to connect an HDMI® source to an HDMI® Display
  • Fully molded backshell construction is highly durable

Application

  • High Speed HDMI with Ethernet applications
  • Home theatre
  • 1080p
  • HDTV
  • Set top box applications
Supplier's Site
Ca Hdmi M-M 0.5 Meter L-Com - 94T9806 - Newark, An Avnet Company
Chicago, IL, United States
Ca Hdmi M-M 0.5 Meter L-Com
94T9806
Ca Hdmi M-M 0.5 Meter L-Com 94T9806
CA HDMI M-M 0.5 METER

CA HDMI M-M 0.5 METER

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGHDMM-0.5 94T9806
Product Name Deluxe High Speed HDMI Cable with Ethernet, Male/ Male 0.5 M Ca Hdmi M-M 0.5 Meter L-Com
Application Audio; LAN / Ethernet; Video
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Video Converters - 2133179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 9.84 ft (30 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details