L-com, Inc. Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 15.0 ft CGDVIMM-15

Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Fully molded backshell construction is highly durable Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications
Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Fully molded backshell construction is highly durable Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 15.0 ft - CGDVIMM-15 - L-com, Inc.
North Andover, MA, United States
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 15.0 ft
CGDVIMM-15
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 15.0 ft CGDVIMM-15
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Fully molded backshell construction is highly durable Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) DVI cable features dual molded integrated ferrites for EMI/RFI protection Gold plated contact pins to minimize signal loss Application Flat panel display applications Set top box applications Digital Projection Digital Signage High resolution monitor applications

L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • Fully molded backshell construction is highly durable
  • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • DVI cable features dual molded integrated ferrites for EMI/RFI protection
  • Gold plated contact pins to minimize signal loss

Application

  • Flat panel display applications
  • Set top box applications
  • Digital Projection
  • Digital Signage
  • High resolution monitor applications
Supplier's Site
Ca Dvi-D M/m W/ferr 15 L-Com - 94T9803 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/m W/ferr 15 L-Com
94T9803
Ca Dvi-D M/m W/ferr 15 L-Com 94T9803
CA DVI-D M/M W/FERR 15

CA DVI-D M/M W/FERR 15

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGDVIMM-15 94T9803
Product Name Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 15.0 ft Ca Dvi-D M/m W/ferr 15 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
C9900-K780...K783, -K820 | DVI cable, shielded, PVC, black -  - Beckhoff Automation LLC
Specs
Product Type DVI Cable
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers