L-com, Inc. Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 1.0 ft CGDVIMM-1

Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection
Description
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 1.0 ft - CGDVIMM-1 - L-com, Inc.
North Andover, MA, United States
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 1.0 ft
CGDVIMM-1
Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 1.0 ft CGDVIMM-1
L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today! Features Available in 5 standard lengths ranging from 1 to 15 ft. Color is black Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor) Gold plated contact pins to minimize signal loss DVI cable features dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Application Digital Signage Flat panel display applications High resolution monitor applications Set top box applications Digital Projection

L-com's Deluxe DVI-D Single Link cable assemblies offer high performance at a very affordable price. Our DVI-D Single Link cable series include dual ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. This series is perfect for all your Single Link DVI cable applications. Order online today!

Features

  • Available in 5 standard lengths ranging from 1 to 15 ft. Color is black
  • Digital video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Gold plated contact pins to minimize signal loss
  • DVI cable features dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable

Application

  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
  • Set top box applications
  • Digital Projection
Supplier's Site
Ca Dvi-D M/m W/ferr 1 L-Com - 94T9801 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-D M/m W/ferr 1 L-Com
94T9801
Ca Dvi-D M/m W/ferr 1 L-Com 94T9801
CA DVI-D M/M W/FERR 1

CA DVI-D M/M W/FERR 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGDVIMM-1 94T9801
Product Name Deluxe DVI-D Single Link DVI Cable Male/Male w/Ferrites, 1.0 ft Ca Dvi-D M/m W/ferr 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SCANport 3 m HIM Cable - 1202-H30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details