L-com, Inc. Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft CGDVI-I-MM-10

Description
L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features Available in 5 standard lengths from 1 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Dual link interfaces support high resolution values Application Set top box applications Digital Projection Digital Signage Flat panel display applications High resolution monitor applications
Description
L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features Available in 5 standard lengths from 1 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Dual link interfaces support high resolution values Application Set top box applications Digital Projection Digital Signage Flat panel display applications High resolution monitor applications

Suppliers

Company
Product
Description
Supplier Links
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft - CGDVI-I-MM-10 - L-com, Inc.
North Andover, MA, United States
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft
CGDVI-I-MM-10
Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft CGDVI-I-MM-10
L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet. Features Available in 5 standard lengths from 1 to 15 ft Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor) Dual molded integrated ferrites for EMI/RFI protection Fully molded backshell construction is highly durable Dual link interfaces support high resolution values Application Set top box applications Digital Projection Digital Signage Flat panel display applications High resolution monitor applications

L-com's Deluxe DVI-I Dual Link cable assemblies offer high performance at a very affordable price. DVI-I dual link is capable of transmitting resolution values of 2560 x 1600 at 60Hz and 1920 x 1080 at 85Hz and carry both analog and digital signals. Our Deluxe DVI-I Dual Link cable series include two ferrite beads to reduce the adverse effects of EMI/RFI. Furthermore these cables feature gold flash plated contacts to keep costs down while providing reduced signal loss. Available in 5 standard lengths of 1, 3, 5, 10 and 15 feet.

Features

  • Available in 5 standard lengths from 1 to 15 ft
  • Digital and analog video signal transmission between a signal generating device (CPU) and a display device (Monitor)
  • Dual molded integrated ferrites for EMI/RFI protection
  • Fully molded backshell construction is highly durable
  • Dual link interfaces support high resolution values

Application

  • Set top box applications
  • Digital Projection
  • Digital Signage
  • Flat panel display applications
  • High resolution monitor applications
Supplier's Site
Ca Dvi-I M/m Dl Lnk W/fer 10 L-Com - 17X1689 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dvi-I M/m Dl Lnk W/fer 10 L-Com
17X1689
Ca Dvi-I M/m Dl Lnk W/fer 10 L-Com 17X1689
CA DVI-I M/M DL LNK W/FER 10

CA DVI-I M/M DL LNK W/FER 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CGDVI-I-MM-10 17X1689
Product Name Deluxe DVI-I Dual Link DVI Cable Male / Male w/ Ferrites, 10.0ft Ca Dvi-I M/m Dl Lnk W/fer 10 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers