L-com, Inc. RG316 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft CCSR316-2.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft - CCSR316-2.5 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft
CCSR316-2.5
RG316 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft CCSR316-2.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features 50 Ohm RF (Radio Frequency) transmission in high temperature environments SMA right angle connector combination useful in many tight fit applications Stranded center conductor of RG316/U enhances flexibility Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss Application Wireless Infrastructure Data Transmission GPS RFID Test and Measurement

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA right angle male connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • SMA right angle connector combination useful in many tight fit applications
  • Stranded center conductor of RG316/U enhances flexibility
  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Gold plated center contacts minimize signal loss

Application

  • Wireless Infrastructure
  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
Supplier's Site
Ca Sma Ra M-M Rg316/u 2.5 L-Com - 89M7824 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma Ra M-M Rg316/u 2.5 L-Com
89M7824
Ca Sma Ra M-M Rg316/u 2.5 L-Com 89M7824
CA SMA RA M-M RG316/U 2.5

CA SMA RA M-M RG316/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSR316-2.5 89M7824
Product Name RG316 Coaxial Cable, SMA 90° Male / 90° Male, 2.5 ft Ca Sma Ra M-M Rg316/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details