L-com, Inc. RG188 Coaxial Cable, SMA 90° Male / 90° Male, 2.0 ft CCSR188A-2

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet SMA right angle connector combination useful in many tight fit applications Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet SMA right angle connector combination useful in many tight fit applications Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 2.0 ft - CCSR188A-2 - L-com, Inc.
North Andover, MA, United States
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 2.0 ft
CCSR188A-2
RG188 Coaxial Cable, SMA 90° Male / 90° Male, 2.0 ft CCSR188A-2
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Gold plated center contacts minimize signal loss Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to 10 feet SMA right angle connector combination useful in many tight fit applications Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMA male right angle connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG188A/U coaxial cable features a stranded center conductor and a taped TFE jacket for the ultimate in flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Gold plated center contacts minimize signal loss
  • Stranded center conductor and the taped TFE jacket of RG188A/U maximizes flexibility
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • SMA right angle connector combination useful in many tight fit applications

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Sma Ra M-M Rg188/u 2 L-Com - 89M7814 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma Ra M-M Rg188/u 2 L-Com
89M7814
Ca Sma Ra M-M Rg188/u 2 L-Com 89M7814
CA SMA RA M-M RG188/U 2

CA SMA RA M-M RG188/U 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSR188A-2 89M7814
Product Name RG188 Coaxial Cable, SMA 90° Male / 90° Male, 2.0 ft Ca Sma Ra M-M Rg188/u 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
13+13 Pos. Male DIL 26 AWG Cable Assembly, 350mm, double-end, Latches - G125-MC12605L4-0350M - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details