L-com, Inc. RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 1.5 ft CCSM316-1.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 1.5 ft - CCSM316-1.5 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 1.5 ft
CCSM316-1.5
RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 1.5 ft CCSM316-1.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Available from stock in 9 lengths ranging from 1 to10 feet Gold plated center contacts minimize signal loss MCX right angle connector ideal for PCB applications 50 Ohm RF (Radio Frequency) transmission in high temperature environments Stranded center conductor of RG316/U enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style MCX right angle plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Gold plated center contacts minimize signal loss
  • MCX right angle connector ideal for PCB applications
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Stranded center conductor of RG316/U enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Mcx Ra M-M Rg316/u 1.5 L-Com - 92H5867 - Newark, An Avnet Company
Chicago, IL, United States
Ca Mcx Ra M-M Rg316/u 1.5 L-Com
92H5867
Ca Mcx Ra M-M Rg316/u 1.5 L-Com 92H5867
CA MCX RA M-M RG316/U 1.5

CA MCX RA M-M RG316/U 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSM316-1.5 92H5867
Product Name RG316 Coaxial Cable, MCX 90° Plug / 90° Plug, 1.5 ft Ca Mcx Ra M-M Rg316/u 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details