L-com, Inc. RG316 Coaxial Cable, SMC Plug / Plug, 2.5 ft CCSC316-2.5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Crimp style SMC connector design results in a durable assembly Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to10 feet Stranded center conductor of RG316/U enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Crimp style SMC connector design results in a durable assembly Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to10 feet Stranded center conductor of RG316/U enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG316 Coaxial Cable, SMC Plug / Plug, 2.5 ft - CCSC316-2.5 - L-com, Inc.
North Andover, MA, United States
RG316 Coaxial Cable, SMC Plug / Plug, 2.5 ft
CCSC316-2.5
RG316 Coaxial Cable, SMC Plug / Plug, 2.5 ft CCSC316-2.5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths. Features Crimp style SMC connector design results in a durable assembly Gold plated center contacts minimize signal loss 50 Ohm RF (Radio Frequency) transmission in high temperature environments Available from stock in 9 lengths ranging from 1 to10 feet Stranded center conductor of RG316/U enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style SMC Plug connectors for a durable, impedance match coaxial cable assembly. Gold plated contacts are utilized to minimize insertion loss. In addition RG316/U coaxial cable features a stranded center conductor and an extruded FEP jacket for enhanced flexibility. In order to meet your immediate needs we stock these cables in 9 handy standard lengths.

Features

  • Crimp style SMC connector design results in a durable assembly
  • Gold plated center contacts minimize signal loss
  • 50 Ohm RF (Radio Frequency) transmission in high temperature environments
  • Available from stock in 9 lengths ranging from 1 to10 feet
  • Stranded center conductor of RG316/U enhances flexibility

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Smc M/smc M Rg316/u 2.5 L-Com - 89M7771 - Newark, An Avnet Company
Chicago, IL, United States
Ca Smc M/smc M Rg316/u 2.5 L-Com
89M7771
Ca Smc M/smc M Rg316/u 2.5 L-Com 89M7771
CA SMC M/SMC M RG316/U 2.5

CA SMC M/SMC M RG316/U 2.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCSC316-2.5 89M7771
Product Name RG316 Coaxial Cable, SMC Plug / Plug, 2.5 ft Ca Smc M/smc M Rg316/u 2.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to XH and XHL Macro-Hooks - 1010XHL - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details