L-com, Inc. RG58C Coaxial Cable, SMA Male / BNC Male, 5.0 ft CCS58AB-5

Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, SMA Male / BNC Male, 5.0 ft - CCS58AB-5 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, SMA Male / BNC Male, 5.0 ft
CCS58AB-5
RG58C Coaxial Cable, SMA Male / BNC Male, 5.0 ft CCS58AB-5
This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Available from stock in 7 lengths ranging from .5 to10 feet Gold plated center contacts minimize signal loss Crimp style SMA and BNC connector design results in a durable assembly Stranded center conductor of RG58C/U cable enhances flexibility Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

This series combines two of the most popular 50 Ohm interfaces with the ever popular RG58C/U coaxial cable. Crimp style connector attachment process produces a secure connector to cable joint. The molded strain relief on the BNC and the heat shrink strain relief on the SMA provide a cable assembly with excellent flexure resistance. We stock these assemblies in 6 popular lengths ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 7 lengths ranging from .5 to10 feet
  • Gold plated center contacts minimize signal loss
  • Crimp style SMA and BNC connector design results in a durable assembly
  • Stranded center conductor of RG58C/U cable enhances flexibility

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Sma M/bnc M Rg58C/u 5 L-Com - 89M7874 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M/bnc M Rg58C/u 5 L-Com
89M7874
Ca Sma M/bnc M Rg58C/u 5 L-Com 89M7874
CA SMA M/BNC M RG58C/U 5

CA SMA M/BNC M RG58C/U 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CCS58AB-5 89M7874
Product Name RG58C Coaxial Cable, SMA Male / BNC Male, 5.0 ft Ca Sma M/bnc M Rg58C/u 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details