L-com, Inc. RG59B Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft CC59B-7.5HR2

Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility 75 Ohm video signal transmission RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission
Description
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility 75 Ohm video signal transmission RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft - CC59B-7.5HR2 - L-com, Inc.
North Andover, MA, United States
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft
CC59B-7.5HR2
RG59B Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft CC59B-7.5HR2
This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility 75 Ohm video signal transmission RG59B/U solid center conductor minimizes insertion loss Application Broadcast Video Signage Video Surveillance Video Transmission

This series of 75 Ohm RG59B/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Two BNC right angle connector combination offers installation flexibility
  • 75 Ohm video signal transmission
  • RG59B/U solid center conductor minimizes insertion loss

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CC59B-7.5HR2
Product Name RG59B Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Stacking Banana Plugs, 18 AWG wire - 1012 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details