L-com, Inc. RG59A Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft CC59A-MF-1

Description
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Machined gold plated contacts reduces signal loss RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Machined gold plated contacts reduces signal loss RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft - CC59A-MF-1 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft
CC59A-MF-1
RG59A Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft CC59A-MF-1
This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss. Features BNC interface is widely used for 75 Ohm video signal transmission Molded strain relief enhances durability Single D bulkhead design ideal for panel mount applications Machined gold plated contacts reduces signal loss RG59A/U stranded center conductor enhances flexibility Application Video Signage Video Surveillance Video Transmission Broadcast

This series of high quality RG59A/U 75 Ohm Coaxial Cable Assemblies features a BNC male connector, with a machined gold plated center contact, and a BNC female bulkhead connector designed for a single D panel mount. This male to female bulkhead configuration allows for panel feed thru mounts without the use of a feed thru bulkhead adapter thereby minimizing signal loss.

Features

  • BNC interface is widely used for 75 Ohm video signal transmission
  • Molded strain relief enhances durability
  • Single D bulkhead design ideal for panel mount applications
  • Machined gold plated contacts reduces signal loss
  • RG59A/U stranded center conductor enhances flexibility

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bnc M/bnc F Bhd Rg59A/u 1 L-Com - 89M8086 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc F Bhd Rg59A/u 1 L-Com
89M8086
Ca Bnc M/bnc F Bhd Rg59A/u 1 L-Com 89M8086
CA BNC M/BNC F BHD RG59A/U 1

CA BNC M/BNC F BHD RG59A/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-MF-1 89M8086
Product Name RG59A Coaxial Cable, BNC Male / Female Bulkhead, 1.0 ft Ca Bnc M/bnc F Bhd Rg59A/u 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 1924699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer; Video
Product Type USB
Cable Length 16.4 ft (50 dm)
View Details