RS Components, Ltd. USB Cables 1924699

Description
RS PRO USB3C-HDMI-5M IC Socket USB Cable
Request a Quote
Description
RS PRO USB3C-HDMI-5M IC Socket USB Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1924699 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Cables
1924699
USB Cables 1924699
RS PRO USB3C-HDMI-5M IC Socket USB Cable

RS PRO USB3C-HDMI-5M IC Socket USB Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1924699
Product Name USB Cables
Application Computer; Video
Unlock Full Specs
to access all available technical data

Similar Products

VGA Cables - 1828543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Vga
View Details
HDMI Cables - 2863373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet
Cable Length 5.91 ft (18 dm)
Standards / Certifications RoHS
View Details
USB Cables - 1863175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
Video Converters - 1963870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.2953 ft (0.9000 dm)
Standards / Certifications RoHS
View Details