L-com, Inc. RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft CC59A-7.5HR2

Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Broadcast Video Surveillance Video Signage Video Transmission
Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Broadcast Video Surveillance Video Signage Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft - CC59A-7.5HR2 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft
CC59A-7.5HR2
RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft CC59A-7.5HR2
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility 75 Ohm video signal transmission True 75 Ohm BNC eliminates interface impedance mismatch Two BNC right angle connector combination offers installation flexibility Application Broadcast Video Surveillance Video Signage Video Transmission

This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of two right angle BNC connectors. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG59A/U stranded center conductor enhances flexibility
  • 75 Ohm video signal transmission
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • Two BNC right angle connector combination offers installation flexibility

Application

  • Broadcast
  • Video Surveillance
  • Video Signage
  • Video Transmission
Supplier's Site
Ca Bncm Ra/bncm Ra Rg59A/u7.5 L-Com - 89M8132 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg59A/u7.5 L-Com
89M8132
Ca Bncm Ra/bncm Ra Rg59A/u7.5 L-Com 89M8132
CA BNCM RA/BNCM RA RG59A/U7.5

CA BNCM RA/BNCM RA RG59A/U7.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-7.5HR2 89M8132
Product Name RG59A Coaxial Cable, BNC 90° Male / 90° Male, 7.5 ft Ca Bncm Ra/bncm Ra Rg59A/u7.5 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
AV Adapters - 392582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details