L-com, Inc. RG59A Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC59A-1HR

Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission BNC straight to right angle combination offers installation flexibility Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast
Description
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission BNC straight to right angle combination offers installation flexibility Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / 90° Male, 1.0 ft - CC59A-1HR - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / 90° Male, 1.0 ft
CC59A-1HR
RG59A Coaxial Cable, BNC Male / 90° Male, 1.0 ft CC59A-1HR
This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features 75 Ohm video signal transmission BNC straight to right angle combination offers installation flexibility Available from stock in 9 lengths ranging from 1 to 10 feet RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

This series of 75 Ohm RG59A/U coaxial cable assemblies is offered with the useful combination of a straight to a right angle BNC connector. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in 9 standard lengths from 1 ft to 10 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • 75 Ohm video signal transmission
  • BNC straight to right angle combination offers installation flexibility
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site
Ca Bnc M/bnc M Ra Rg59A/u 1 L-Com - 89M8110 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Ra Rg59A/u 1 L-Com
89M8110
Ca Bnc M/bnc M Ra Rg59A/u 1 L-Com 89M8110
CA BNC M/BNC M RA RG59A/U 1

CA BNC M/BNC M RA RG59A/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC59A-1HR 89M8110
Product Name RG59A Coaxial Cable, BNC Male / 90° Male, 1.0 ft Ca Bnc M/bnc M Ra Rg59A/u 1 L-Com
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
“N” Series Male Test Cable, RG58C/U - 1311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details