RS Components, Ltd. Optical Audio Cable 8300086

Description
TOSLINK OPTICAL STD 2.5m
Request a Quote
Description
TOSLINK OPTICAL STD 2.5m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Audio Cable - 8300086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical Audio Cable
8300086
Optical Audio Cable 8300086
TOSLINK OPTICAL STD 2.5m

TOSLINK OPTICAL STD 2.5m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 8300086
Product Name Optical Audio Cable
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 2887349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
Audio Cable - 3658810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 328 ft (1000 dm)
View Details
Video Converters - 1778743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Cable Length 0.3281 ft (1 dm)
Standards / Certifications RoHS
View Details