L-com, Inc. RG59A Coaxial Cable, BNC Male / Male, 15.0 ft CC59A-15

Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission
Description
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission

Suppliers

Company
Product
Description
Supplier Links
RG59A Coaxial Cable, BNC Male / Male, 15.0 ft - CC59A-15 - L-com, Inc.
North Andover, MA, United States
RG59A Coaxial Cable, BNC Male / Male, 15.0 ft
CC59A-15
RG59A Coaxial Cable, BNC Male / Male, 15.0 ft CC59A-15
When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery. Features RG59A/U stranded center conductor enhances flexibility True 75 Ohm BNC eliminates interface impedance mismatch 75 Ohm video signal transmission Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application Broadcast Video Signage Video Surveillance Video Transmission

When you need a well built, durable RG59A/U cable assembly with true 75 Ohm BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular 75 Ohm coaxial cable assemblies with molded strain reliefs for maximum durability. In addition our true 75 Ohm BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for in stock ready for immediate delivery.

Features

  • RG59A/U stranded center conductor enhances flexibility
  • True 75 Ohm BNC eliminates interface impedance mismatch
  • 75 Ohm video signal transmission
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • Broadcast
  • Video Signage
  • Video Surveillance
  • Video Transmission
Supplier's Site
Coaxial Cable, Rg-59A/u, 15Ft; Connector Type A L-Com - 51M2438 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59A/u, 15Ft; Connector Type A L-Com
51M2438
Coaxial Cable, Rg-59A/u, 15Ft; Connector Type A L-Com 51M2438
COAXIAL CABLE, RG-59A/U, 15FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59A; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59A/U, 15FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59A; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.6m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC59A-15 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC59A-15
Cable Assemblies - Coaxial Cables (RF) CC59A-15
CA BNC M/BNC M RG59A/U 15'

CA BNC M/BNC M RG59A/U 15'

Supplier's Site
RG59A CABLE, BNC MALE/MALE, 15.0FT - 70126354 - Allied Electronics, Inc.
Fort Worth, TX, USA
RG59A CABLE, BNC MALE/MALE, 15.0FT
70126354
RG59A CABLE, BNC MALE/MALE, 15.0FT 70126354
RG59A CABLE, BNC MALE/MALE, 15.0FT

RG59A CABLE, BNC MALE/MALE, 15.0FT

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC59A-15 51M2438 CC59A-15 70126354
Product Name RG59A Coaxial Cable, BNC Male / Male, 15.0 ft Coaxial Cable, Rg-59A/u, 15Ft; Connector Type A L-Com Cable Assemblies - Coaxial Cables (RF) RG59A CABLE, BNC MALE/MALE, 15.0FT
Application Audio; Video Video
Cable Type Coaxial Coaxial Coaxial
Cable Length 15 ft (45.72 dm) 15.09 ft (46 dm) 15 ft (45.72 dm) 15 ft (45.72 dm)
Connector Type BNC BNC; BNC Straight Plug BNC
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
1/4″ Phone Plug to XM Micro-Hook and Miniature Alligator, Audio Test Cable - 2521XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Telecommunications
Product Type Phone Cord
Cable Type Coaxial
View Details