RS Components, Ltd. Video Converters 1778769

Description
Mini DisplayPort to HDMI 4K Audio / Vide
Request a Quote
Description
Mini DisplayPort to HDMI 4K Audio / Vide
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Video Converters - 1778769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Video Converters
1778769
Video Converters 1778769
Mini DisplayPort to HDMI 4K Audio / Vide

Mini DisplayPort to HDMI 4K Audio / Vide

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1778769
Product Name Video Converters
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

Audio Cable - 2198453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 392592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Standards / Certifications RoHS
View Details
Video Converters - 1778752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.6890 ft (2.1 dm)
View Details
HDMI Cables - 1765751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Type Flat Cable
Cable Length 5.91 ft (18 dm)
View Details