L-com, Inc. RG58 Coaxial Cable Reverse Polarized TNC M-F 5.0 ft CC58RP-5

Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN application Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS
Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN application Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

Suppliers

Company
Product
Description
Supplier Links
RG58 Coaxial Cable Reverse Polarized TNC M-F 5.0 ft - CC58RP-5 - L-com, Inc.
North Andover, MA, United States
RG58 Coaxial Cable Reverse Polarized TNC M-F 5.0 ft
CC58RP-5
RG58 Coaxial Cable Reverse Polarized TNC M-F 5.0 ft CC58RP-5
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN application Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications Application RFID Test and Measurement Wireless Infrastructure Data Transmission GPS

In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a reverse polarized TNC male to female configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com.

Features

  • Reverse polarized SMA interfaces comply with FCC part 15.203 requirements
  • 50 Ohm cable used in spread spectrum LAN/WAN application
  • Available from stock in lengths of 5, 10, 15, 20 and 25 feet
  • Gold plated contacts reduce insertion loss
  • Reverse polarized male to female connector configuration ideal for LAN/WAN antenna relocation applications

Application

  • RFID
  • Test and Measurement
  • Wireless Infrastructure
  • Data Transmission
  • GPS
Supplier's Site
Ca Rp Tnc P/rp Tnc J Rg58 5 L-Com - 89M8073 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rp Tnc P/rp Tnc J Rg58 5 L-Com
89M8073
Ca Rp Tnc P/rp Tnc J Rg58 5 L-Com 89M8073
CA RP TNC P/RP TNC J RG58 5

CA RP TNC P/RP TNC J RG58 5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58RP-5 89M8073
Product Name RG58 Coaxial Cable Reverse Polarized TNC M-F 5.0 ft Ca Rp Tnc P/rp Tnc J Rg58 5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details