L-com, Inc. RG58C Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft CC58C-4HR2

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft - CC58C-4HR2 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft
CC58C-4HR2
RG58C Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft CC58C-4HR2
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery. Features Available from stock in 11 lengths ranging from 1 to 20 feet Box style right angle BNC accommodates tight fit applications Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission RG58C/U stranded center conductor enhances flexibility Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize right angle BNC connectors on both ends. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Stocked in 11 standard lengths from 1 to 20 ft ready for immediate delivery.

Features

  • Available from stock in 11 lengths ranging from 1 to 20 feet
  • Box style right angle BNC accommodates tight fit applications
  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • 50 Ohm RF (Radio Frequency) transmission
  • RG58C/U stranded center conductor enhances flexibility

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Ca Bncm Ra/bncm Ra Rg58C/u 4 L-Com - 89M8064 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm Ra/bncm Ra Rg58C/u 4 L-Com
89M8064
Ca Bncm Ra/bncm Ra Rg58C/u 4 L-Com 89M8064
CA BNCM RA/BNCM RA RG58C/U 4

CA BNCM RA/BNCM RA RG58C/U 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-4HR2 89M8064
Product Name RG58C Coaxial Cable, BNC 90° Male / 90° Male, 4.0 ft Ca Bncm Ra/bncm Ra Rg58C/u 4 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details