L-com, Inc. RG58C Coaxial Cable, BNC Male / 90° Male, 4.0 ft CC58C-4HR

Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / 90° Male, 4.0 ft - CC58C-4HR - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / 90° Male, 4.0 ft
CC58C-4HR
RG58C Coaxial Cable, BNC Male / 90° Male, 4.0 ft CC58C-4HR
In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery. Features Crimp style attachment and molded strain relief result in a highly durable assembly 50 Ohm RF (Radio Frequency) transmission Available from stock in 9 lengths ranging from 1 to 10 feet Box style right angle BNC accommodates tight fit applications RG58C/U stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

In applications where the normal RG58C/U assembly with two straight BNC connectors will not work we offer a series of assemblies that utilize a right angle BNC connector on one end. This box style right angle connector allows coupling in tight fit areas with little room. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. All our RG58C/U series BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. Typically stocked in 9 standard lengths from 1 to 10 ft ready for immediate delivery.

Features

  • Crimp style attachment and molded strain relief result in a highly durable assembly
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 9 lengths ranging from 1 to 10 feet
  • Box style right angle BNC accommodates tight fit applications
  • RG58C/U stranded center conductor enhances flexibility

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Bncm/bncm Ra Rg58C/u 4 L-Com - 89M8063 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bncm/bncm Ra Rg58C/u 4 L-Com
89M8063
Ca Bncm/bncm Ra Rg58C/u 4 L-Com 89M8063
CA BNCM/BNCM RA RG58C/U 4

CA BNCM/BNCM RA RG58C/U 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC58C-4HR 89M8063
Product Name RG58C Coaxial Cable, BNC Male / 90° Male, 4.0 ft Ca Bncm/bncm Ra Rg58C/u 4 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details