Qualtek Electronics Corp. Power, Line Cables and Extension Cords 221001-08

Description
6.00' (1.83m) Power Cord White NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet
Description
6.00' (1.83m) Power Cord White NEMA 1-15P, Polarized To Cable SPT-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - Q101-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q101-ND
Power, Line Cables and Extension Cords Q101-ND
6.00' (1.83m) Power Cord White NEMA 1-15P, Polarized To Cable SPT-1

6.00' (1.83m) Power Cord White NEMA 1-15P, Polarized To Cable SPT-1

Buy Now Datasheet
Cable Assemblies - Power, Line Cables and Extension Cords - 221001-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
221001-08
Cable Assemblies - Power, Line Cables and Extension Cords 221001-08
CORD 18AWG 1-15P POLRZ TO CBL 6'

CORD 18AWG 1-15P POLRZ TO CBL 6'

Supplier's Site
Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics - 53W7544 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics
53W7544
Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics 53W7544
POWER CORD, NEMA 1-15P-FREE END, 72"; Connector to Connector:NEMA 1-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:White; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

POWER CORD, NEMA 1-15P-FREE END, 72"; Connector to Connector:NEMA 1-15P to Free End; Cable Length - Metric:1.83m; Current Rating:10A; Voltage Rating:125V; Jacket Color:White; Product Range:-; Cable Length - Imperial:72" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number Q101-ND 221001-08 53W7544
Product Name Power, Line Cables and Extension Cords Cable Assemblies - Power, Line Cables and Extension Cords Power Cord, Nema 1-15P-Free End, 72; Connector To Connector Qualtek Electronics
Cable Shielding No Shielding No Shielding; Unshielded
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm) 6 ft (18.3 dm)
Connector Type NEMA 1-15P, Polarized NEMA 1-15P to Free End
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - Q554-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details