L-com, Inc. RG58C Coaxial Cable, BNC Male / Male, 2.5 ft CC58C-2.5

Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG58C Coaxial Cable, BNC Male / Male, 2.5 ft - CC58C-2.5 - L-com, Inc.
North Andover, MA, United States
RG58C Coaxial Cable, BNC Male / Male, 2.5 ft
CC58C-2.5
RG58C Coaxial Cable, BNC Male / Male, 2.5 ft CC58C-2.5
When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Gold plated contacts reduce insertion loss RG58C/U stranded center conductor enhances flexibility Available from stock in 19 lengths ranging from .5 to 200 feet Crimp style attachment and molded strain relief result in a highly durable assembly Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Gold plated contacts reduce insertion loss
  • RG58C/U stranded center conductor enhances flexibility
  • Available from stock in 19 lengths ranging from .5 to 200 feet
  • Crimp style attachment and molded strain relief result in a highly durable assembly

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca Bnc M/bnc M Rg58C/u 2.5 L-Com - 89M8055 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/bnc M Rg58C/u 2.5 L-Com
89M8055
Ca Bnc M/bnc M Rg58C/u 2.5 L-Com 89M8055
CA BNC M/BNC M RG58C/U 2.5

CA BNC M/BNC M RG58C/U 2.5

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC58C-2.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC58C-2.5
Cable Assemblies - Coaxial Cables (RF) CC58C-2.5
CA BNC M/BNC M RG58C/U 2.5'

CA BNC M/BNC M RG58C/U 2.5'

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC58C-2.5 89M8055 CC58C-2.5
Product Name RG58C Coaxial Cable, BNC Male / Male, 2.5 ft Ca Bnc M/bnc M Rg58C/u 2.5 L-Com Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q130-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
3 suppliers