When you need a well built, durable RG58C/U cable assembly with BNC male connectors and you need it now we have your cable assembly in stock. We offer these highly popular coaxial cable assemblies with molded strain reliefs for maximum durability. In addition, our BNC connectors feature gold plated center contacts for minimal attenuation and nickel plated bodies for enhanced corrosion resistance. We typically stock these cables in a multiple of standard lengths from .5 ft to 200 ft. We are sure to have just the length you are looking for ready for immediate delivery.
Features
Application
COAXIAL CABLE ASSEMBLY; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:10ft; Cable Length - Metric:3m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RG58C CABLE, BNC MALE/MALE, 10.0FT
CA BNC M/BNC M RG58C/U 10'
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | CC58C-10 | 88M3656 | 70126329 | CC58C-10 |
| Product Name | RG58C Coaxial Cable, BNC Male / Male, 10.0 ft | Coaxial Cable Assembly; Connector Type A L-Com | RG58C CABLE, BNC MALE/MALE, 10.0FT | Cable Assemblies - Coaxial Cables (RF) |
| Cable Type | Coaxial | Coaxial | Coaxial | |
| Cable Length | 10 ft (30.48 dm) | 9.84 ft (30 dm) | 10 ft (30.48 dm) | 10 ft (30.48 dm) |
| Connector Type | BNC | BNC; BNC Straight Plug | BNC | |
| Gender | Male-Male |