L-com, Inc. RG223 Coaxial Cable, Type N Male/Male 1.0 ft CC223N-1

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, Type N Male/Male 1.0 ft - CC223N-1 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, Type N Male/Male 1.0 ft
CC223N-1
RG223 Coaxial Cable, Type N Male/Male 1.0 ft CC223N-1
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features Solid center conductor of RG223/U cable minimizes attenuation 50 Ohm RF (Radio Frequency) transmission Available from stock in 8 lengths ranging from 1 to 15 feet Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Application Data Transmission GPS RFID Test and Measurement Wireless Infrastructure

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • Solid center conductor of RG223/U cable minimizes attenuation
  • 50 Ohm RF (Radio Frequency) transmission
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Crimp style attachment results in a highly durable assembly
  • Double shielding of RG223/U cable enhances shielding performance

Application

  • Data Transmission
  • GPS
  • RFID
  • Test and Measurement
  • Wireless Infrastructure
Supplier's Site
Cbl Assy Rg223 Type N M/m 1 L-Com - 89M8027 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Type N M/m 1 L-Com
89M8027
Cbl Assy Rg223 Type N M/m 1 L-Com 89M8027
CBL ASSY RG223 TYPE N M/M 1

CBL ASSY RG223 TYPE N M/M 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC223N-1 89M8027
Product Name RG223 Coaxial Cable, Type N Male/Male 1.0 ft Cbl Assy Rg223 Type N M/m 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details