Low-noise coaxial cable assembly with 10-32 connector on one end and 5-44 connector on the other, featuring a Teflon jacket and operational temperature range from -67°F to 392°F (-55°C to 200°C). Cable length is designated by the last two digits of the model number, with 6025A30 specifying a 30-foot length.
5-44 plug to 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 6025A30 |
| Product Name | Cable Assembly |
| Application | Instrumentation and Control |