L-com, Inc. RG223 Coaxial Cable, Type N Male/Male 1.5 ft CC223N-1.5

Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG223 Coaxial Cable, Type N Male/Male 1.5 ft - CC223N-1.5 - L-com, Inc.
North Andover, MA, United States
RG223 Coaxial Cable, Type N Male/Male 1.5 ft
CC223N-1.5
RG223 Coaxial Cable, Type N Male/Male 1.5 ft CC223N-1.5
These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission Crimp style attachment results in a highly durable assembly Double shielding of RG223/U cable enhances shielding performance Available from stock in 8 lengths ranging from 1 to 15 feet Solid center conductor of RG223/U cable minimizes attenuation Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

These RG223/U cable assemblies offer both the shielding benefits of double shielding and the low loss advantages of a solid center conductor all in one high performance cable assembly. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable assembly that will provide long service life and trouble free performance. We typically stock these popular coaxial assemblies in 8 standard lengths ready for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • Crimp style attachment results in a highly durable assembly
  • Double shielding of RG223/U cable enhances shielding performance
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • Solid center conductor of RG223/U cable minimizes attenuation

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Cbl Assy Rg223 Type N M/m 1.5 L-Com - 89M8028 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Assy Rg223 Type N M/m 1.5 L-Com
89M8028
Cbl Assy Rg223 Type N M/m 1.5 L-Com 89M8028
CBL ASSY RG223 TYPE N M/M 1.5

CBL ASSY RG223 TYPE N M/M 1.5

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC223N-1.5 89M8028
Product Name RG223 Coaxial Cable, Type N Male/Male 1.5 ft Cbl Assy Rg223 Type N M/m 1.5 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XH Macro-Hooks - 1001XH - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details