L-com, Inc. RG213 Coaxial Cable, N Male / Male, 10.0 ft CC213-10

Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement
Description
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
RG213 Coaxial Cable, N Male / Male, 10.0 ft - CC213-10 - L-com, Inc.
North Andover, MA, United States
RG213 Coaxial Cable, N Male / Male, 10.0 ft
CC213-10
RG213 Coaxial Cable, N Male / Male, 10.0 ft CC213-10
In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery. Features 50 Ohm RF (Radio Frequency) transmission RG213/U offers an operating voltage of 5000 RMS for high voltage applications RG213/U stranded cable center conductor enhances flexibility Available from stock in 8 lengths ranging from 5 to 125 feet Low attenuation characteristics for minimal signal loss Application GPS Wireless Infrastructure Data Transmission RFID Test and Measurement

In applications that demand both low attenuation and high operating voltage you should consider this RG213/U series. Terminated with industry standard crimp style Type N connectors and heat shrink strain reliefs for a durable high performance assembly. In addition, RG213/U coaxial cable features a stranded center conductor for enhanced flexibility. We typically stock these workhorse cable assemblies in 8 standard lengths available for immediate delivery.

Features

  • 50 Ohm RF (Radio Frequency) transmission
  • RG213/U offers an operating voltage of 5000 RMS for high voltage applications
  • RG213/U stranded cable center conductor enhances flexibility
  • Available from stock in 8 lengths ranging from 5 to 125 feet
  • Low attenuation characteristics for minimal signal loss

Application

  • GPS
  • Wireless Infrastructure
  • Data Transmission
  • RFID
  • Test and Measurement
Supplier's Site
Ca N M/n M Rg213/u 10 L-Com - 89M8001 - Newark, An Avnet Company
Chicago, IL, United States
Ca N M/n M Rg213/u 10 L-Com
89M8001
Ca N M/n M Rg213/u 10 L-Com 89M8001
CA N M/N M RG213/U 10

CA N M/N M RG213/U 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC213-10 89M8001
Product Name RG213 Coaxial Cable, N Male / Male, 10.0 ft Ca N M/n M Rg213/u 10 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details