Qualtek Electronics Corp. UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER 319004-T01

Description
UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER
Request a Quote Datasheet
Description
UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL DETACHABLE POWER CORD 8'2
Wilmington, MA, United States
UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER
319004-T01
UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER 319004-T01
UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER

UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER

Buy Now
Cable Assembly - 452-319004-T01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
452-319004-T01
Cable Assembly 452-319004-T01
CORD 18AWG IEC320C14 - C13 8.2' Product overview: 319004-T01 from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-319004-T01 can be used for catalog matching and distributor lookup.

CORD 18AWG IEC320C14 - C13 8.2' Product overview: 319004-T01 from Qualtek Electronics Corp. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Power, Line Cables and Extension Cords, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 452-319004-T01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power, Line Cables and Extension Cords - Q136-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
Q136-ND
Power, Line Cables and Extension Cords Q136-ND
8.20' (2.50m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black IEC 320-C14 To IEC 320-C13 H05VV-F

Buy Now Datasheet
Laguna Hills, CA, United States
Power, Line Cables - 319004-T01
760444-319004-T01
Power, Line Cables - 319004-T01 760444-319004-T01
Manufacturer: Qualtek Win Source Part Number: 760444-319004-T01 Color: Black Operating Temperature Range: 105°C Wire Gauge: 18 AWG Voltage Rating: 250V Current Rating: 10A Length: 8.20' (2.50m) Shielding: Unshielded Number of Conductors: 3 Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: IEC 320-C14 2nd Connector: IEC 320-C13 Approval Marks: CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE Approved Countries: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States Categories: Cable Assemblies Cord Type: H05VV-F Introduction Date: June 08, 2007 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Qualtek
Win Source Part Number: 760444-319004-T01
Color: Black
Operating Temperature Range: 105°C
Wire Gauge: 18 AWG
Voltage Rating: 250V
Current Rating: 10A
Length: 8.20' (2.50m)
Shielding: Unshielded
Number of Conductors: 3
Style: Male Pins (Blades) to Female Sockets (Slots)
1st Connector: IEC 320-C14
2nd Connector: IEC 320-C13
Approval Marks: CB, CEBEC, CSA, DEMKO, FIMKO, IMQ, KEMA, NEMKO, OVE, SAA, SEMKO, SEV, UL, VDE
Approved Countries: Australia, Austria, Belgium, Canada, Denmark, Finland, Germany, Italy, Netherlands, New Zealand, Norway, Sweden, United States
Categories: Cable Assemblies
Cord Type: H05VV-F
Introduction Date: June 08, 2007
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Cord; 10 A; TA-05; Unshielded; 8 ft. 2 in.; 60 degC - 70133438 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Cord; 10 A; TA-05; Unshielded; 8 ft. 2 in.; 60 degC
70133438
Power Cord; 10 A; TA-05; Unshielded; 8 ft. 2 in.; 60 degC 70133438
3 Conductor Power Cords-Unshielded, 10 A Current Rating Length is 8 ft. 2 in. Connector type is TA-05.

3 Conductor Power Cords-Unshielded, 10 A Current Rating

  • Length is 8 ft. 2 in.
    Connector type is TA-05.
Supplier's Site
Cable Assemblies - Power, Line Cables and Extension Cords - 319004-T01 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Power, Line Cables and Extension Cords
319004-T01
Cable Assemblies - Power, Line Cables and Extension Cords 319004-T01
CORD 18AWG IEC320C14 - C13 8.2'

CORD 18AWG IEC320C14 - C13 8.2'

Supplier's Site
Power, Line Cables and Extension Cords - 319004-T01 - ODG (Origin Data Global)
Shenzhen, China
Power, Line Cables and Extension Cords
319004-T01
Power, Line Cables and Extension Cords 319004-T01
CORD 18AWG IEC320C14 - C13 8.2'

CORD 18AWG IEC320C14 - C13 8.2'

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 319004-T01 452-319004-T01 Q136-ND 760444-319004-T01 70133438 319004-T01 319004-T01
Product Name UL DETACHABLE POWER CORD 8'2" UNIVERSAL JUMPER Cable Assembly Power, Line Cables and Extension Cords Power, Line Cables - 319004-T01 Power Cord; 10 A; TA-05; Unshielded; 8 ft. 2 in.; 60 degC Cable Assemblies - Power, Line Cables and Extension Cords Power, Line Cables and Extension Cords
Cable Shielding Unshielded No Shielding No Shielding; Unshielded No Shielding; Unshielded
Cable Length 8.2 ft (24.99 dm) 8.2 ft (24.99 dm) 8.17 ft (24.9 dm) 8.2 ft (24.99 dm)
Connector Type C13 IEC 320-C14 C14
Gender Male-Female
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-8182-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Connecting cable - 706-100/1300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 13.12 ft (40 dm)
View Details
2 suppliers