L-com, Inc. RG187 Coaxial Cable, BNC Male/Male 5.0 ft. CC187B-5

Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast
Description
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

Suppliers

Company
Product
Description
Supplier Links
RG187 Coaxial Cable, BNC Male/Male 5.0 ft. - CC187B-5 - L-com, Inc.
North Andover, MA, United States
RG187 Coaxial Cable, BNC Male/Male 5.0 ft.
CC187B-5
RG187 Coaxial Cable, BNC Male/Male 5.0 ft. CC187B-5
If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths. Features Operating temperature range of -70°C to + 200°C satisfies a wide range of applications Available from stock in 8 lengths ranging from 1 to 15 feet High temperature 75 Ohm video signal transmission RG187B/U stranded cable center conductor enhances flexibility True 75 Ohm BNC connector eliminates interface impedance mismatch Application Video Signage Video Surveillance Video Transmission Broadcast

If your application requires high temperature operation then these 200 degree C cables are right for you. Terminated with crimp style 75 Ohm BNC connectors and heat shrink strain reliefs resulting in a robust assembly. Gold plated contacts are utilized to minimize insertion loss. In addition, RG187A/U coaxial cable features a stranded center conductor for enhanced flexibility. In order to meet your immediate needs we typically stock these cables in 8 handy standard lengths.

Features

  • Operating temperature range of -70°C to + 200°C satisfies a wide range of applications
  • Available from stock in 8 lengths ranging from 1 to 15 feet
  • High temperature 75 Ohm video signal transmission
  • RG187B/U stranded cable center conductor enhances flexibility
  • True 75 Ohm BNC connector eliminates interface impedance mismatch

Application

  • Video Signage
  • Video Surveillance
  • Video Transmission
  • Broadcast
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number CC187B-5
Product Name RG187 Coaxial Cable, BNC Male/Male 5.0 ft.
Application Audio; Video
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details