RS Components, Ltd. VGA Cables 1828545

Description
RS PRO CDEX-825K VGA Cable
Request a Quote
Description
RS PRO CDEX-825K VGA Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VGA Cables - 1828545 - RS Components, Ltd.
Corby, Northants, United Kingdom
VGA Cables
1828545
VGA Cables 1828545
RS PRO CDEX-825K VGA Cable

RS PRO CDEX-825K VGA Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828545
Product Name VGA Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 1924682 - RS Components, Ltd.
Specs
Application Video
Product Type DisplayPort; USB
Cable Length 16.4 ft (50 dm)
View Details
DVI Cables - 1929598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 0.9843 ft (3 dm)
View Details
VGA Cables - 1828538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Vga
View Details
Video Converters - 1778803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort
Cable Length 0.4921 ft (1.5 dm)
View Details