L-com, Inc. RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft CC174S-1HR2

Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction SMA right angle to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure
Description
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction SMA right angle to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft - CC174S-1HR2 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft
CC174S-1HR2
RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft CC174S-1HR2
L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery. Features Crimp style SMA ensures secure construction SMA right angle to SMA right angle connector combination accommodates tight fit applications Used to connect 50 Ohm equipment with SMA interfaces Exclusive molded strain relief provides superior durability Stranded center conductor enhances flexibility Application Data Transmission RFID Test and Measurement GPS Wireless Infrastructure

L-com now offers 50 Ohm, SMA RG174/U coaxial cable assemblies with rugged molded strain relief boots that protect against severe cable bends at the cable/connector egress point. This new L-com exclusive RG174/U molded boot design is a hard to find feature that most coaxial cable manufacturers do not offer. This series employs right angle SMA connectors on both ends for tight fit applications. Additionally, L-com stocks 5 standard lengths from .5 to 5 ft ready for immediate delivery.

Features

  • Crimp style SMA ensures secure construction
  • SMA right angle to SMA right angle connector combination accommodates tight fit applications
  • Used to connect 50 Ohm equipment with SMA interfaces
  • Exclusive molded strain relief provides superior durability
  • Stranded center conductor enhances flexibility

Application

  • Data Transmission
  • RFID
  • Test and Measurement
  • GPS
  • Wireless Infrastructure
Supplier's Site
Ca Sma M Ra/smam Ra Rg174/u 1 L-Com - 23T5328 - Newark, An Avnet Company
Chicago, IL, United States
Ca Sma M Ra/smam Ra Rg174/u 1 L-Com
23T5328
Ca Sma M Ra/smam Ra Rg174/u 1 L-Com 23T5328
CA SMA M RA/SMAM RA RG174/U 1

CA SMA M RA/SMAM RA RG174/U 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number CC174S-1HR2 23T5328
Product Name RG174 Coaxial Cable, SMA 90° Male / 90° Male, 1.0 ft Ca Sma M Ra/smam Ra Rg174/u 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details