L-com, Inc. RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 5.0 ft CC174RP-5

Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN applications Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure
Description
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN applications Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

Suppliers

Company
Product
Description
Supplier Links
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 5.0 ft - CC174RP-5 - L-com, Inc.
North Andover, MA, United States
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 5.0 ft
CC174RP-5
RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 5.0 ft CC174RP-5
In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com. Features Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications Reverse polarized SMA interfaces comply with FCC part 15.203 requirements 50 Ohm cable used in spread spectrum LAN/WAN applications Available from stock in lengths of 5, 10, 15, 20 and 25 feet Gold plated contacts reduce insertion loss Application RFID Test and Measurement Data Transmission GPS Wireless Infrastructure

In situations that require an extension cable to relocate a wireless LAN antenna these are the cables you need. FCC part 15.203 dictates the need for a non standard interface to be used for connectors designed for use on spread spectrum wireless devices. These coaxial cable assemblies feature a Reverse Polarized SMA Plug to Jack configuration allowing you to simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. This type of extension cable with non standard interfaces can be difficult to find but are typically available in stock from L-com.

Features

  • Reverse polarized plug to jack connector configuration ideal for LAN/WAN antenna relocation applications
  • Reverse polarized SMA interfaces comply with FCC part 15.203 requirements
  • 50 Ohm cable used in spread spectrum LAN/WAN applications
  • Available from stock in lengths of 5, 10, 15, 20 and 25 feet
  • Gold plated contacts reduce insertion loss

Application

  • RFID
  • Test and Measurement
  • Data Transmission
  • GPS
  • Wireless Infrastructure
Supplier's Site
Cable Assy; 5 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket - 70126113 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Assy; 5 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket
70126113
Cable Assy; 5 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket 70126113
Cable Assemblies, Reverse Polarized SMA on RG174 - Wireless Antenna Extension Cables Handy cable assemblies with reverse polarized TNC and SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit. Handy cable assemblies with reverse polarized SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.

Cable Assemblies, Reverse Polarized SMA on RG174 - Wireless Antenna Extension Cables
Handy cable assemblies with reverse polarized TNC and SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.
Handy cable assemblies with reverse polarized SMA male to female configurations allowing quick and easy extension of most wireless antennas to location best suited for optimal transmission. Simply remove the antenna from the base unit and relocate using these extension cables to link the antenna to the base unit.

Supplier's Site
Ca Rp Sma P/rp Sma J Rg174 5 L-Com - 89M7957 - Newark, An Avnet Company
Chicago, IL, United States
Ca Rp Sma P/rp Sma J Rg174 5 L-Com
89M7957
Ca Rp Sma P/rp Sma J Rg174 5 L-Com 89M7957
CA RP SMA P/RP SMA J RG174 5

CA RP SMA P/RP SMA J RG174 5

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - CC174RP-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
CC174RP-5
Cable Assemblies - Coaxial Cables (RF) CC174RP-5
CA RP SMA P/RP SMA J RG174 5'

CA RP SMA P/RP SMA J RG174 5'

Supplier's Site

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CC174RP-5 70126113 89M7957 CC174RP-5
Product Name RG174 Coaxial Cable Reverse Polarized SMA Plug to Jack 5.0 ft Cable Assy; 5 ft.; 26 AWG (7 x 34); RG174; Non Booted; Black Jacket Ca Rp Sma P/rp Sma J Rg174 5 L-Com Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Cable Length 5 ft (15.24 dm) 5 ft (15.24 dm) 5 ft (15.24 dm)
Application Networking
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female DIL 28 AWG Cable Assembly, 3500mm, single-end, Screw-Lok - G125-FC22005F1-3500L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details